Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 575nm |
Luminous Intensity | 12mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 575nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 7mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Vishay LED 565nm Green 5 mm T-1 3/4 | Distrelec |
LED Uni-Color Green 565nm | RS |
Led Lamp, Grn, 7Ucd | Newark Electronics |
Green ╪ 5 mm 12 mcd Tinted/Diffused 30░ 3 V Through Hole LED | Future Electronics |
LED Green 7 mcd (Typ.) 5 mm T-1 3/4 (Tinted Diffused) 30 mA 2.4 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) TLHG5401 | RS Americas |
LED LAMP, GRN, 7UCD | element14 |
LED Uni-Color Green 565nm 2-Pin T-1 3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLHG5401?
Additional datasheets, footprints and schematics for TLHG5401 are listed on our Part Details page. You can also find images and similar parts to TLHG5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG5401 fall under?
The TLHG5401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG5401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG5401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHG5401 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TLHG5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG5401 often in real-time on the comparison pages.
What if I can't find stock of TLHG5401?
You can fill out our help required form which you can use to request a quote for TLHG5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.