Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
10,372
in stock
|
Buy Now | |
element14
from US$0.12
|
10,372
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
222
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED, 3MM, GREEN TINTED DIFFUSED | element14 |
LED | Transfer Multisort Elektronik |
Led, Green, 13Mcd, 575Nm | Newark Electronics |
LED Uni-Color Green 565nm 2-Pin T-1 | EBV Elektronik |
LED GREEN 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHG4400-AS12?
Additional datasheets, footprints and schematics for TLHG4400-AS12 are listed on our Part Details page. You can also find images and similar parts to TLHG4400-AS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG4400-AS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG4400-AS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG4400-AS12 fall under?
The TLHG4400-AS12 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG4400-AS12 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG4400-AS12 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG4400-AS12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHG4400-AS12 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and EBV Elektronik have stock available or on a lead time for TLHG4400-AS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG4400-AS12 often in real-time on the comparison pages.
What if I can't find stock of TLHG4400-AS12?
You can fill out our help required form which you can use to request a quote for TLHG4400-AS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.