Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 594nm |
Luminous Intensity | 750mcd |
Viewing Angle | 9° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 9° |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 588nm |
Dominant Wavelength Max | 594nm |
Dominant Wavelength Min | 581nm |
Dominant Wavelength Typ | 588nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.6V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Min | 750mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Wavelength | 590nm |
Voltage Vf Typ | 2V |
Narrow viewung angle, high luminous intensity and low tolerance. | Conrad |
Led, 5Mm, Yellow | Newark Electronics |
LED, 5MM, YELLOW | element14 |
LED Uni-Color Yellow 590nm 2-Pin T-1 3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLHE5100?
Additional datasheets, footprints and schematics for TLHE5100 are listed on our Part Details page. You can also find images and similar parts to TLHE5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHE5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHE5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHE5100 fall under?
The TLHE5100 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHE5100 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHE5100 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHE5100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHE5100 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TLHE5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHE5100 often in real-time on the comparison pages.
What if I can't find stock of TLHE5100?
You can fill out our help required form which you can use to request a quote for TLHE5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.