Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.56
No. of Pins | 48Pins |
---|---|
Supply Voltage Max | 28V |
Protocol Supported | CAN |
Supported Standards | ISO 11898-2, SAE J2284 |
Output Voltage | 5V |
RoHS Compliant | Yes |
Infineon TLE9461ESXUMA1 | RS |
Sys Basis Chip, Aec-Q100, 5V, Tsdso-24 | Newark Electronics |
CAN Interface IC OPTIREG SYST BASIS CHIPS | Future Electronics |
Lite CAN System Basic Chip 24-Pin TSDSO T/R | Avnet America |
SYS BASIS CHIP, AEC-Q100, 5V, TSDSO-24 | element14 |
Where can I find additional details, specifications and documents for a TLE9461ESXUMA1?
Additional datasheets, footprints and schematics for TLE9461ESXUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE9461ESXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE9461ESXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE9461ESXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE9461ESXUMA1 fall under?
The TLE9461ESXUMA1 is listed under Semiconductors - ICs > Drivers & Interfaces > System Basis Chips.
Can I view similar or alternative parts?
You can view similar parts to TLE9461ESXUMA1 when available in the System Basis Chips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE9461ESXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE9461ESXUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLE9461ESXUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLE9461ESXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE9461ESXUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE9461ESXUMA1?
You can fill out our help required form which you can use to request a quote for TLE9461ESXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.