Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 24Pins |
---|---|
Supply Voltage Max | 28V |
Protocol Supported | CAN |
Supported Standards | ISO 11898-2, SAE J2284 |
Output Voltage | 5V |
RoHS Compliant | Yes |
Infineon TLE94613ESXUMA1 | RS |
Lite CAN System Basic Chip 24-Pin TSDSO T/R | Avnet America |
SYS BASIS CHIP, AEC-Q100, 5V, TSDSO-24 | Farnell |
Where can I find additional details, specifications and documents for a TLE94613ESXUMA1?
Additional datasheets, footprints and schematics for TLE94613ESXUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE94613ESXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE94613ESXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE94613ESXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE94613ESXUMA1 fall under?
The TLE94613ESXUMA1 is listed under Semiconductors - ICs > Drivers & Interfaces > System Basis Chips.
Can I view similar or alternative parts?
You can view similar parts to TLE94613ESXUMA1 when available in the System Basis Chips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE94613ESXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE94613ESXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE94613ESXUMA1 have stock available?
Authorised distributors including RS, Avnet America and Farnell have stock available or on a lead time for TLE94613ESXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE94613ESXUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE94613ESXUMA1?
You can fill out our help required form which you can use to request a quote for TLE94613ESXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.