Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 24Pins |
---|---|
Supply Voltage Max | 28V |
Protocol Supported | CAN |
Supported Standards | ISO 11898-2, SAE J2284 |
Output Voltage | 3.3V |
RoHS Compliant | Yes |
SYS BASIS CHIP, AEC-Q100, 3.3V, TSDSO-24 | element14 |
Sys Basis Chip, Aec-Q100, 3.3V, Tsdso-24 | Newark Electronics |
Infineon TLE94613ESV33XUMA1 | RS |
Lite CAN System Basic Chip 24-Pin TSDSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE94613ESV33XUMA1?
Additional datasheets, footprints and schematics for TLE94613ESV33XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE94613ESV33XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE94613ESV33XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE94613ESV33XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE94613ESV33XUMA1 fall under?
The TLE94613ESV33XUMA1 is listed under Semiconductors - ICs > Drivers & Interfaces > System Basis Chips.
Can I view similar or alternative parts?
You can view similar parts to TLE94613ESV33XUMA1 when available in the System Basis Chips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE94613ESV33XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE94613ESV33XUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLE94613ESV33XUMA1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for TLE94613ESV33XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE94613ESV33XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE94613ESV33XUMA1?
You can fill out our help required form which you can use to request a quote for TLE94613ESV33XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.