Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | TLE94112EL |
Silicon Family Name | - |
For Use With | Arduino Boards |
Kit Contents | Eval Board TLE94112EL |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, HALF BRIDGE DRIVER | element14 |
Eval Board, Half Bridge Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE94112ELSHIELDTOBO1?
Additional datasheets, footprints and schematics for TLE94112ELSHIELDTOBO1 are listed on our Part Details page. You can also find images and similar parts to TLE94112ELSHIELDTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE94112ELSHIELDTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE94112ELSHIELDTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE94112ELSHIELDTOBO1 fall under?
The TLE94112ELSHIELDTOBO1 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Motor Control Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLE94112ELSHIELDTOBO1 when available in the Power Management Development Kits - Motor Control Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE94112ELSHIELDTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE94112ELSHIELDTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE94112ELSHIELDTOBO1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TLE94112ELSHIELDTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE94112ELSHIELDTOBO1 often in real-time on the comparison pages.
What if I can't find stock of TLE94112ELSHIELDTOBO1?
You can fill out our help required form which you can use to request a quote for TLE94112ELSHIELDTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.