Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Interface Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Protocol Supported | CAN |
Supported Standards | ISO 11898-2 |
Output Voltage | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
SVHC | No SVHC (27-Jun-2018) |
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48 | Newark Electronics |
SYS BASIS CHIP, AEC-Q100, 3.3V, VQFN-48 | element14 |
Where can I find additional details, specifications and documents for a TLE92613BQXV33XUMA1?
Additional datasheets, footprints and schematics for TLE92613BQXV33XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE92613BQXV33XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE92613BQXV33XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE92613BQXV33XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE92613BQXV33XUMA1 fall under?
The TLE92613BQXV33XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE92613BQXV33XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE92613BQXV33XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE92613BQXV33XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE92613BQXV33XUMA1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE92613BQXV33XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE92613BQXV33XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE92613BQXV33XUMA1?
You can fill out our help required form which you can use to request a quote for TLE92613BQXV33XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.