Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | TLE5501 |
Application Sub Type | Magnetoresistive Angle Measurement |
Kit Contents | XMC1100 Boot Kit TLE5501 Angle Shield Magnetic Knob |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon TLE5501EVALKITTOBO1 | RS |
Eval Kit, Magnetic Angle Measurement | Newark Electronics |
EVAL KIT, ANGLE SENSOR | element14 |
Where can I find additional details, specifications and documents for a TLE5501EVALKITTOBO1?
Additional datasheets, footprints and schematics for TLE5501EVALKITTOBO1 are listed on our Part Details page. You can also find images and similar parts to TLE5501EVALKITTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5501EVALKITTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5501EVALKITTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5501EVALKITTOBO1 fall under?
The TLE5501EVALKITTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE5501EVALKITTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5501EVALKITTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5501EVALKITTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5501EVALKITTOBO1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE5501EVALKITTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5501EVALKITTOBO1 often in real-time on the comparison pages.
What if I can't find stock of TLE5501EVALKITTOBO1?
You can fill out our help required form which you can use to request a quote for TLE5501EVALKITTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.