Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
6,068
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
2,496
in stock
|
Buy Now | |
element14
from US$2.81
|
1,838
in stock
|
Buy Now | |
Farnell
from US$2.84
|
1,748
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
156
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now |
Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Sensor Case Style | SOIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | GMR Angle Sensor |
IC Package Type | SOIC |
Infineon TLE5012BE5000XUMA1 | RS |
GMR ANGLE SENSOR, 5.5V, SOIC-8 | element14 |
Gmr Angle Sensor, 5.5V, Soic-8 | Newark Electronics |
GMR 360â–‘ angle sensor for angular position sensing in automotive applications | Future Electronics |
Magnetoresistive Sensor 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE5012BE5000XUMA1?
Additional datasheets, footprints and schematics for TLE5012BE5000XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5012BE5000XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5012BE5000XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5012BE5000XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5012BE5000XUMA1 fall under?
The TLE5012BE5000XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE5012BE5000XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5012BE5000XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5012BE5000XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5012BE5000XUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TLE5012BE5000XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5012BE5000XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5012BE5000XUMA1?
You can fill out our help required form which you can use to request a quote for TLE5012BE5000XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.