Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | TLE493D-W2B6 XMC4200 XMC1100 |
Application Sub Type | Magnetic Sensor |
Kit Contents | 2 Go Evaluation kit TLE493D-W2B6/XMC4200/XMC1100 Standalone Block Magnet |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon TLE493DW2B6MS2GOTOBO1 | RS |
Eval Kit, Magnetic Sensor | Newark Electronics |
2 GO EVALUATION KIT, 3D MAGNETIC SENSOR | element14 |
Where can I find additional details, specifications and documents for a TLE493DW2B6MS2GOTOBO1?
Additional datasheets, footprints and schematics for TLE493DW2B6MS2GOTOBO1 are listed on our Part Details page. You can also find images and similar parts to TLE493DW2B6MS2GOTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE493DW2B6MS2GOTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE493DW2B6MS2GOTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE493DW2B6MS2GOTOBO1 fall under?
The TLE493DW2B6MS2GOTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE493DW2B6MS2GOTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE493DW2B6MS2GOTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE493DW2B6MS2GOTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE493DW2B6MS2GOTOBO1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLE493DW2B6MS2GOTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE493DW2B6MS2GOTOBO1 often in real-time on the comparison pages.
What if I can't find stock of TLE493DW2B6MS2GOTOBO1?
You can fill out our help required form which you can use to request a quote for TLE493DW2B6MS2GOTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.