Status: | Unknown |
---|---|
Series: | TLE2426 Series |
RoHS: | Unknown |
Voltage Reference Type | Virtual Ground Precision |
---|---|
Product Range | TLE2426 Series |
Reference Voltage | 2V to 20V |
Initial Accuracy | - |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision virtual ground TLE2426ID SO-8 | RS |
The 'Rail Splitter' Precision Virtual Ground | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2426IDR?
Additional datasheets, footprints and schematics for TLE2426IDR are listed on our Part Details page. You can also find images and similar parts to TLE2426IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2426IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2426IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2426IDR fall under?
The TLE2426IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2426IDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2426IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2426IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2426IDR have stock available?
Authorised distributors including RS and Texas Instruments have stock available or on a lead time for TLE2426IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2426IDR often in real-time on the comparison pages.
What if I can't find stock of TLE2426IDR?
You can fill out our help required form which you can use to request a quote for TLE2426IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.