Status: | Unknown |
---|---|
Series: | TLE2425 Series |
RoHS: | Unknown |
Voltage Reference Type | Virtual Ground Precision |
---|---|
Product Range | TLE2425 Series |
Reference Voltage | 2.5V |
Initial Accuracy | - |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2425 |
Brief Features | High Output Current Capability Excellent Regulation Characteristics |
IC Function | Precision Virtual Ground |
IC Package Type | SOIC |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Supply Voltage Range | 4V to 40V |
Termination Type | Surface Mount Device |
V-Ref Precision 2.5V 20mA 8-Pin SOIC Tube | Avnet America |
Voltage Ref, Virtual Grnd, 2.5V, Soic-8 | Newark Electronics |
Precision Virtual Ground | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2425ID?
Additional datasheets, footprints and schematics for TLE2425ID are listed on our Part Details page. You can also find images and similar parts to TLE2425ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2425ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2425ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2425ID fall under?
The TLE2425ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2425ID when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2425ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2425ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2425ID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLE2425ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2425ID often in real-time on the comparison pages.
What if I can't find stock of TLE2425ID?
You can fill out our help required form which you can use to request a quote for TLE2425ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.