TLE2071CDG4 Part Information
Details for TLE2071CDG4 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 10MHz |
Slew Rate | 38V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Amplifier Type | JFET Operational |
Base Number | 2071 |
Gain Bandwidth | 9.4MHz |
IC Generic Number | 2071 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 4mV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 38V |
Supply Voltage Max | 19V |
Supply Voltage Min | 2.25V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLE2071CDG4?
Additional datasheets, footprints and schematics for TLE2071CDG4 are listed in our Part Details tab. You can also find the TLE2071CDG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2071CDG4 in the Pricing & Inventory tab next to part details. You can view TLE2071CDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2071CDG4 fall under?
The TLE2071CDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2071CDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2071CDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2071CDG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLE2071CDG4 have stock available?
There is no stock from authorised distributors for TLE2071CDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2071CDG4 often in real-time on the comparison pages.
What if I can't find stock of TLE2071CDG4?
You can fill out our help required form which you can use to request a quote for TLE2071CDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.