Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0803 [2108 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 22µF, 10V, 20%, SMD | Farnell |
Where can I find additional details, specifications and documents for a TLCM226M010XTA?
Additional datasheets, footprints and schematics for TLCM226M010XTA are listed on our Part Details page. You can also find images and similar parts to TLCM226M010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCM226M010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCM226M010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCM226M010XTA fall under?
The TLCM226M010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCM226M010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCM226M010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCM226M010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLCM226M010XTA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TLCM226M010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCM226M010XTA often in real-time on the comparison pages.
What if I can't find stock of TLCM226M010XTA?
You can fill out our help required form which you can use to request a quote for TLCM226M010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.