Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of supplies monitored | 1 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Threshold Voltage 1(Typ)(V) | 2.93 |
Rating | Military |
Monitored voltage 1 (typ)(Nom)(V) | 3.3 |
Reset threshold accuracy(%) | 2.4 |
Iq(Typ)(uA) | 9 |
VCC(Max)(V) | 6 |
Operating temperature range(C) | -55 to 125 |
Watchdog timer WDI(sec) | None |
Time Delay(ms) | Programmable |
VCC(Min)(V) | 2 |
Output driver type/reset output | Active-high,Active-low,Push-pull |
Features | Dual output |
Package Group | CDIP|8,LCCC|20 |
Where can I find additional details, specifications and documents for a TLC7733M?
Additional datasheets, footprints and schematics for TLC7733M are listed on our Part Details page. You can also find images and similar parts to TLC7733M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7733M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7733M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7733M fall under?
The TLC7733M is listed under Semiconductors > Analog and Mixed-Signal > Power management > Supervisor & reset ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC7733M when available in the Supervisor & reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7733M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7733M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7733M have stock available?
There is no stock from authorised distributors for TLC7733M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7733M often in real-time on the comparison pages.
What if I can't find stock of TLC7733M?
You can fill out our help required form which you can use to request a quote for TLC7733M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.