TLC7725ID . Part Information
Details for TLC7725ID . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors

Buy TLC7725ID Directly from Texas Instruments (7465 in stock) at $0.9330
Part Downloads

Part Specifications
Threshold Voltage | 2.25V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Volt Supervisor Supply 2.25V 8-Pin SOIC | RS Components
- VOLTAGE SUPERVISOR, 9UA, 6V, SOIC-8; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes | Newark Electronics
- Voltage supervisor with programmable delay time | Texas Instruments
- Texas Instruments TLC7725ID Gerilim Supervisor Entegresi, Maks: 2,32V, 8-Pinli SOIC | RS Components TR
- Volt Supervisor Supply 2.25V 8-Pin SOIC | RS Components IT
Viewing Distributors for TLC7725ID .
Loading...
Loading Results for TLC7725ID .