Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 3kSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7135 |
IC Case Style | TSSOP |
IC Temperature Range | Commercial |
Linearity Error | 0.005% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 4.5bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage Range - Analogue | 4V to 6V -3V to -8V |
Termination Type | Surface Mount Device |
4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. | Texas Instruments |
ADC Single Dual Slope 3KSPS 4 1/2Digit | RS |
SMT TAPE | Component Electronics |
4.5Bit Adc, 0.003Ksps, 1 Ch., Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC7135CDW .?
Additional datasheets, footprints and schematics for TLC7135CDW . are listed on our Part Details page. You can also find images and similar parts to TLC7135CDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7135CDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7135CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7135CDW . fall under?
The TLC7135CDW . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC7135CDW . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7135CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7135CDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7135CDW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC7135CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7135CDW . often in real-time on the comparison pages.
What if I can't find stock of TLC7135CDW .?
You can fill out our help required form which you can use to request a quote for TLC7135CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.