Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 45mA |
Switching Frequency | 30MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5925 |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Driver Application | Display Lighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 45mA |
Output Voltage | 17V |
IC LED DRIVER LINEAR 45MA 24SOIC | GreenChips |
IC-5925 LED DRIVER LINEAR 24-SOIC | Elfaro |
Low-power 16-channel constant-current LED sink driver with 3.3-5.5V supply voltage | Texas Instruments |
Led Driver, Constant Current, Soic24 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, SOIC24 | Farnell |
Lo-Pwr 16Ch Constant Crnt LED Sink Drvr | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC5925IDWR?
Additional datasheets, footprints and schematics for TLC5925IDWR are listed on our Part Details page. You can also find images and similar parts to TLC5925IDWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5925IDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5925IDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5925IDWR fall under?
The TLC5925IDWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5925IDWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5925IDWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5925IDWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5925IDWR have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TLC5925IDWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5925IDWR often in real-time on the comparison pages.
What if I can't find stock of TLC5925IDWR?
You can fill out our help required form which you can use to request a quote for TLC5925IDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.