No distributors results available
View Full Pricing & Stock ComparisonFrequency(Max)(MHz) | 2.1 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Rating | Military |
Iq(Typ)(uA) | 130 |
Operating temperature range(C) | -55 to 125 |
VCC(Min)(V) | 2 |
Package Group | CDIP|14,LCCC|20 |
VCC(Max)(V) | 15 |
Where can I find additional details, specifications and documents for a TLC556M?
Additional datasheets, footprints and schematics for TLC556M are listed on our Part Details page. You can also find images and similar parts to TLC556M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556M fall under?
The TLC556M is listed under Semiconductors > Analog and Mixed-Signal > Clock & timing > Timers.
Can I view similar or alternative parts?
You can view similar parts to TLC556M when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556M have stock available?
There is no stock from authorised distributors for TLC556M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556M often in real-time on the comparison pages.
What if I can't find stock of TLC556M?
You can fill out our help required form which you can use to request a quote for TLC556M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.