| Status: | Unknown |
|---|---|
| Series: | 555 Series |
| RoHS: | Unknown |
Prices starting from US$0.0019
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$0.53
|
3,300
in stock
|
Buy Now |
|
Newark Electronics
from US$0.80
|
2,868
in stock
|
Buy Now |
|
TME
from US$0.68
|
2,055
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.47
|
1,995
in stock
|
Buy Now |
|
Chip One Stop
from US$0.49
|
1,666
in stock
|
Buy Now |
|
RS
from US$0.59
|
425
in stock
|
Buy Now |
|
Conrad
from US$1.04
|
141
in stock
|
Buy Now |
|
Ozdisan
from US$0.0019
|
0
in stock
|
Buy Now |
| Buy Now |
| Frequency | 2.1MHz |
|---|---|
| Supply Voltage Min | 2V |
| Supply Voltage Max | 15V |
| Digital IC Case | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | 555 Series |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 555 |
| Clock External Input | No |
| Device Marking | TLC555CP |
| IC Temperature Range | Commercial |
| No. of Timers | 1 |
| Operating Mode | Astable |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage Range | 2V to 15V |
| Termination Type | Through Hole |
| Timer CMOS DIP8 | Schukat Electronic |
| Timer, 0 To 70Deg C, Pdip-8 | Newark Electronics |
| IC: peripheral circuit | TME |
| Texas Instruments TLC555CP CMOS Low Power Timer | Rapid Electronics |
| TLC555CP, Timer Circuits | RS |
| Texas Instruments TLC555CP Takt-Timing-IC - Timer, Oszillator Tube | Conrad |
Where can I find additional details, specifications and documents for a TLC555CP .?
Additional datasheets, footprints and schematics for TLC555CP . are listed on our Part Details page. You can also find images and similar parts to TLC555CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555CP . fall under?
The TLC555CP . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555CP . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555CP . have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, TME, Rapid Electronics and Chip One Stop have stock available or on a lead time for TLC555CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555CP . often in real-time on the comparison pages.
What if I can't find stock of TLC555CP .?
You can fill out our help required form which you can use to request a quote for TLC555CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.