TLC4541ID . Part Information
Details for TLC4541ID . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.7600 |
5 | 17.0300 |
10 | 16.3000 |
25 | 15.6100 |
50 | 13.7500 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4541 |
Conversion Time | 2.94µs |
IC Case Style | SOIC |
IC Generic Number | 4541 |
Linearity Error | 0.0045% |
Linearity Error ADC / DAC + | 2.5LSB |
Linearity Error ADC / DAC - | 2.5LSB |
Logic Function Number | 4541 |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 17.5mW |
Supply Current | 3.5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 16BIT ADC, SMD, 4541, SOIC8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC4541ID .?
Additional datasheets, footprints and schematics for TLC4541ID . are listed in our Part Details tab. You can also find the TLC4541ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC4541ID . in the Pricing & Inventory tab next to part details. You can view TLC4541ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC4541ID . fall under?
The TLC4541ID . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC4541ID . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC4541ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC4541ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC4541ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC4541ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC4541ID . often in real-time on the comparison pages.
What if I can't find stock of TLC4541ID .?
You can fill out our help required form which you can use to request a quote for TLC4541ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.