Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 650ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual General Purpose LinCMOS&trade | Texas Instruments |
Comparator, Dual, 650Ns, Soic-8 | Newark Electronics |
COMPARATOR, DUAL, 650NS, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TLC372CDR .?
Additional datasheets, footprints and schematics for TLC372CDR . are listed on our Part Details page. You can also find images and similar parts to TLC372CDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372CDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372CDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372CDR . fall under?
The TLC372CDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372CDR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372CDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372CDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372CDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for TLC372CDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372CDR . often in real-time on the comparison pages.
What if I can't find stock of TLC372CDR .?
You can fill out our help required form which you can use to request a quote for TLC372CDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.