Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 372 |
IC Generic Number | 372 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +125°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 150µA |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
2xComp CMOS 2-18V 200ns SO8 | Schukat Electronic |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual, Smd, Soic8, 372 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC372CD .?
Additional datasheets, footprints and schematics for TLC372CD . are listed on our Part Details page. You can also find images and similar parts to TLC372CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372CD . fall under?
The TLC372CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372CD . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372CD . have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLC372CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372CD . often in real-time on the comparison pages.
What if I can't find stock of TLC372CD .?
You can fill out our help required form which you can use to request a quote for TLC372CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.