Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | VCO |
---|---|
Frequency | 57MHz |
No. of Pins | 14Pins |
PLL Case Style | TSSOP |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.15V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +75°C |
Supply Current | 0.5mA |
Supply Voltage Range | 2.85V to 3.15V |
Phase-locked loop systems | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC2932AIPW?
Additional datasheets, footprints and schematics for TLC2932AIPW are listed on our Part Details page. You can also find images and similar parts to TLC2932AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2932AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2932AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2932AIPW fall under?
The TLC2932AIPW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to TLC2932AIPW when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2932AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2932AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2932AIPW have stock available?
Authorised distributors including Texas Instruments and CoreStaff have stock available or on a lead time for TLC2932AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2932AIPW often in real-time on the comparison pages.
What if I can't find stock of TLC2932AIPW?
You can fill out our help required form which you can use to request a quote for TLC2932AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.