Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.6MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | CMOS |
Base Number | 274 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 274 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Op Amp, Quad Cmos, Smd, Soic14, 274 | Newark Electronics |
OP AMP, QUAD CMOS, SMD, SOIC14, 274 | element14 |
Where can I find additional details, specifications and documents for a TLC274AID .?
Additional datasheets, footprints and schematics for TLC274AID . are listed on our Part Details page. You can also find images and similar parts to TLC274AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274AID . fall under?
The TLC274AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274AID . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC274AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274AID . often in real-time on the comparison pages.
What if I can't find stock of TLC274AID .?
You can fill out our help required form which you can use to request a quote for TLC274AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.