Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sample Rate(Max)(MSPS) | 0.066 |
---|---|
Number of input channels | 11 |
Interface | SPI |
INL(Max)(+/-LSB) | 1 |
Rating | Military |
Analog voltage AVDD(Max)(V) | 5.5 |
Resolution(Bits) | 12 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Input range(Min)(V) | 0 |
Multi-channel configuration | Multiplexed |
Sample Rate(Max)(kSPS) | 66 |
Power consumption(Typ)(mW) | 5 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|20 |
Reference mode | Ext |
Analog voltage AVDD(Min)(V) | 4.5 |
Digital supply(Max)(V) | 5.5 |
Digital supply(Min)(V) | 4.5 |
Input range(Max)(V) | 5.5 |
Input type | Single-Ended |
Architecture | SAR |
Where can I find additional details, specifications and documents for a TLC2543M?
Additional datasheets, footprints and schematics for TLC2543M are listed on our Part Details page. You can also find images and similar parts to TLC2543M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2543M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2543M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2543M fall under?
The TLC2543M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > Precision ADCs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLC2543M when available in the Precision ADCs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2543M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2543M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2543M have stock available?
There is no stock from authorised distributors for TLC2543M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2543M often in real-time on the comparison pages.
What if I can't find stock of TLC2543M?
You can fill out our help required form which you can use to request a quote for TLC2543M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.