Status: | Unknown |
---|---|
Series: | 11 Channel 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Parallel |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | 11 Channel 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2543 |
Conversion Time | 10µs |
IC Case Style | DIP |
IC Generic Number | 2543 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 11Channels |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 1mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Through Hole |
TLC2543,12bit 11chan serial ADC, DIP20 | RS |
Ic, 12Bit Adc, 2543, Pdip20 | Newark Electronics |
12-Bit Analog-to-Digital Converter (ADC) With Serial Control and 11 Analog Inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC2543CN .?
Additional datasheets, footprints and schematics for TLC2543CN . are listed on our Part Details page. You can also find images and similar parts to TLC2543CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2543CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2543CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2543CN . fall under?
The TLC2543CN . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC2543CN . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2543CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2543CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2543CN . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC2543CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2543CN . often in real-time on the comparison pages.
What if I can't find stock of TLC2543CN .?
You can fill out our help required form which you can use to request a quote for TLC2543CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.