Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 710kHz |
Slew Rate | 0.55V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 16-V, 710-kHz operational amplifier | Texas Instruments |
Op-Amp, 710Khz, 0.55V/Us, Soic-14 | Newark Electronics |
OP-AMP, 710KHZ, 0.55V/US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TLC2264CDR?
Additional datasheets, footprints and schematics for TLC2264CDR are listed on our Part Details page. You can also find images and similar parts to TLC2264CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2264CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2264CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2264CDR fall under?
The TLC2264CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2264CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2264CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2264CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2264CDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLC2264CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2264CDR often in real-time on the comparison pages.
What if I can't find stock of TLC2264CDR?
You can fill out our help required form which you can use to request a quote for TLC2264CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.