No distributors results available
View Full Pricing & Stock ComparisonInput common mode headroom (to positive supply)(Typ)(V) | -2.3 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Vn at 1 kHz(Typ)(nV/rtHz) | 8 |
Rail-to-rail | In to V-,Out |
Output current(Typ)(mA) | 4.5 |
Number of channels(#) | 1 |
CMRR(Min)(dB) | 90 |
Features | N/A |
Rating | Space |
Package size | mm2:W x L (PKG) : [pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Iq per channel(Typ)(mA) | 1 |
Package Group | LCCC|20 |
Input bias current(Max)(pA) | 60 |
Iq per channel(Max)(mA) | 1.5 |
Architecture | CMOS |
Slew Rate(Typ)(V/us) | 2.5 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -0.2 |
Output swing headroom (to negative supply)(Typ)(V) | 0.05 |
GBW(Typ)(MHz) | 1.8 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.2 |
Offset drift(Typ)(uV/C) | 0.5 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.6 |
CMRR(Typ)(dB) | 110 |
Where can I find additional details, specifications and documents for a TLC2201-SP?
Additional datasheets, footprints and schematics for TLC2201-SP are listed on our Part Details page. You can also find images and similar parts to TLC2201-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2201-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2201-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2201-SP fall under?
The TLC2201-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC2201-SP when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2201-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2201-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2201-SP have stock available?
There is no stock from authorised distributors for TLC2201-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2201-SP often in real-time on the comparison pages.
What if I can't find stock of TLC2201-SP?
You can fill out our help required form which you can use to request a quote for TLC2201-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.