Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input bias current (+/-)(Max)(nA) | 0.03 |
---|---|
Propagation delay time(uS) | 1 |
Rating | Military |
Rail-to-rail | Out |
Features | N/A |
Package Group | CDIP|8,SOIC|8 |
Output type | Open Collector, Open Drain |
Vs(Max)(V) | 16 |
Vs(Min)(V) | 4 |
Iq per channel(Max)(mA) | 0.02 |
Operating temperature range(C) | -55 to 125 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]8SOIC[/pf]: 29 mm2: 6 x 4.9 (SOIC|8) |
Iq per channel(Typ)(mA) | 0.011 |
VICR(Max)(V) | 15 |
Number of channels(#) | 2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLC193?
Additional datasheets, footprints and schematics for TLC193 are listed on our Part Details page. You can also find images and similar parts to TLC193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC193 fall under?
The TLC193 is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC193 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC193 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC193 have stock available?
There is no stock from authorised distributors for TLC193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC193 often in real-time on the comparison pages.
What if I can't find stock of TLC193?
You can fill out our help required form which you can use to request a quote for TLC193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.