Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Base Number | 972 |
Gain Bandwidth | 12MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
OP Amp Dual GP R-R O/P6V/12V 8-Pin SOIC | RS |
Ic, Op-Amp Gp R-R 12Mhz Dual 8Soic | Newark Electronics |
IC, OP-AMP GP R-R 12MHZ DUAL 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TL972ID?
Additional datasheets, footprints and schematics for TL972ID are listed on our Part Details page. You can also find images and similar parts to TL972ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL972ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL972ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL972ID fall under?
The TL972ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL972ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL972ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL972ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL972ID have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL972ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL972ID often in real-time on the comparison pages.
What if I can't find stock of TL972ID?
You can fill out our help required form which you can use to request a quote for TL972ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.