Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.33
|
28
in stock
|
Buy Now | |
element14
from US$30.32
|
28
in stock
|
Buy Now | |
Distrelec
from US$22.49
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$18.99
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.82
|
6
in stock
|
Buy Now | |
RS
from US$22.85
|
-
|
Buy Now | |
RS Americas
from US$18.99
|
-
|
Buy Now |
Kit Contents | Leads Allligator Clips Banana Plug Tip Plunger Mini-Hook & Probe Handles |
---|---|
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
TEST LEAD KIT, DIGITAL CIRCUIT | element14 |
Extech Instruments Test Lead Kit, 10A, 1kV | Distrelec |
Test Lead Kit, Electronic | Newark Electronics |
Test leads | Transfer Multisort Elektronik |
TEST LEAD KIT INCL US TIP | RS |
Where can I find additional details, specifications and documents for a TL809?
Additional datasheets, footprints and schematics for TL809 are listed on our Part Details page. You can also find images and similar parts to TL809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL809 fall under?
The TL809 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to TL809 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL809 you can contact the distributor directly for product support, shipping queries etc.
Is the TL809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL809 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TL809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL809 often in real-time on the comparison pages.
What if I can't find stock of TL809?
You can fill out our help required form which you can use to request a quote for TL809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.