Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black, Red |
RoHS Compliant | Yes |
Extech Instruments Test Leads, CAT IV 1 kV | Distrelec |
Test leads | Transfer Multisort Elektronik |
Test Lead Set, Black, Red, 1Kv, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a TL805?
Additional datasheets, footprints and schematics for TL805 are listed on our Part Details page. You can also find images and similar parts to TL805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL805 fall under?
The TL805 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to TL805 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL805 you can contact the distributor directly for product support, shipping queries etc.
Is the TL805 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL805 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for TL805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL805 often in real-time on the comparison pages.
What if I can't find stock of TL805?
You can fill out our help required form which you can use to request a quote for TL805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.