TL7712ACDR . Part Information
Details for TL7712ACDR . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.7240 |
250 | 0.6770 |
Stock Information
Details
Part Specifications
Threshold Voltage | 10.8V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1.8mA |
Supply Voltage Range | 3.5V to 18V |
Alternative Part Descriptions
- IC, VOLTAGE SUPERVISOR 1.8MA, 18V 8-SOIC; Threshold Voltage:10.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TL7712ACDR .?
Additional datasheets, footprints and schematics for TL7712ACDR . are listed in our Part Details tab. You can also find the TL7712ACDR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7712ACDR . in the Pricing & Inventory tab next to part details. You can view TL7712ACDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7712ACDR . fall under?
The TL7712ACDR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7712ACDR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7712ACDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL7712ACDR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TL7712ACDR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL7712ACDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7712ACDR . often in real-time on the comparison pages.
What if I can't find stock of TL7712ACDR .?
You can fill out our help required form which you can use to request a quote for TL7712ACDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.