Threshold Voltage | 2.53V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Processor Supervisor 2.53V 1 Active High/Active Low/Open Drain 8-Pin SOIC T/R | Elfaro |
SMT T/R | Component Electronics |
Voltage Supervisor, 2.53V, Soic-8 | Newark Electronics |
2.53V Monitor | Mouser Electronics |
Where can I find additional details, specifications and documents for a TL7702ACDR .?
Additional datasheets, footprints and schematics for TL7702ACDR . are listed on our Part Details page. You can also find images and similar parts to TL7702ACDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7702ACDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7702ACDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7702ACDR . fall under?
The TL7702ACDR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7702ACDR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7702ACDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL7702ACDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7702ACDR . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL7702ACDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7702ACDR . often in real-time on the comparison pages.
What if I can't find stock of TL7702ACDR .?
You can fill out our help required form which you can use to request a quote for TL7702ACDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.