TL726 Test Leads & Test Probes by Extech Instruments

TEST LEAD SET, BLACK, RED, 1.6M, 1KV, 10A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.88

Distributor Stock
Logo for Farnell
Farnell
from US$18.88
No stock
Buy Now
Logo for element14
element14
from US$27.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Test Connector Type A 4mm Right Angle Banana Plug, Shrouded
Test Connector Type B 4mm Banana Plug, Shrouded
Voltage Rating 1kV
Current Rating 10A
Insulator Colour Black, Red
RoHS Compliant Yes

Alternative Descriptions

Test Lead Set, Black, Red, 1.6M, 1Kv, 10A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL726?

Additional datasheets, footprints and schematics for TL726 are listed on our Part Details page. You can also find images and similar parts to TL726 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL726 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL726 fall under?

The TL726 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.

Can I view similar or alternative parts?

You can view similar parts to TL726 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL726 you can contact the distributor directly for product support, shipping queries etc.

Is the TL726 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TL726 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TL726.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL726 often in real-time on the comparison pages.

What if I can't find stock of TL726?

You can fill out our help required form which you can use to request a quote for TL726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay