Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 594 |
Controller Type | PWM |
Input Voltage Max | 38V |
Operating Temperature Range | -40°C to +85°C |
Output Type | Push Pull Single Ended |
Supply Voltage Range | 7V to 40V |
Termination Type | Through Hole |
IC: PMIC | Transfer Multisort Elektronik |
40V, 0.2A 300KHz PWM controller with UVLO | Texas Instruments |
Where can I find additional details, specifications and documents for a TL594IN..?
Additional datasheets, footprints and schematics for TL594IN.. are listed on our Part Details page. You can also find images and similar parts to TL594IN.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL594IN.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL594IN.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL594IN.. fall under?
The TL594IN.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL594IN.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL594IN.. you can contact the distributor directly for product support, shipping queries etc.
Is the TL594IN.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL594IN.. have stock available?
Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for TL594IN...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL594IN.. often in real-time on the comparison pages.
What if I can't find stock of TL594IN..?
You can fill out our help required form which you can use to request a quote for TL594IN.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.