Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Technology | Lithium |
Battery Capacity | 1Ah |
Battery Terminals | Connector |
External Diameter | 16.8mm |
External Height | 28.6mm |
RoHS Compliant | NA |
Battery, Pack, Utility Metering, Lithium,3.6V,1Ah,2-Pin Connector, TL Series Series | Tadiran TL-5276/W | RS Americas |
Lithium Battery, 3.6V | Newark Electronics |
TL Series Lithium MBU 3.6 V 1.00 Ah Standard Battery Pack | Future Electronics |
Where can I find additional details, specifications and documents for a TL-5276/W?
Additional datasheets, footprints and schematics for TL-5276/W are listed on our Part Details page. You can also find images and similar parts to TL-5276/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-5276/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-5276/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-5276/W fall under?
The TL-5276/W is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to TL-5276/W when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-5276/W you can contact the distributor directly for product support, shipping queries etc.
Is the TL-5276/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-5276/W have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for TL-5276/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-5276/W often in real-time on the comparison pages.
What if I can't find stock of TL-5276/W?
You can fill out our help required form which you can use to request a quote for TL-5276/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.