Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | Coin Cell |
Battery Technology | Lithium |
Battery Capacity | 400mAh |
Battery Terminals | PCB Pins |
External Diameter | 22.8mm |
External Height | 7.5mm |
RoHS Compliant | NA |
Coin Cell Battery, Lithium, 400Mah, 3.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a TL-5186?
Additional datasheets, footprints and schematics for TL-5186 are listed on our Part Details page. You can also find images and similar parts to TL-5186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-5186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-5186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-5186 fall under?
The TL-5186 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to TL-5186 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-5186 you can contact the distributor directly for product support, shipping queries etc.
Is the TL-5186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-5186 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL-5186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-5186 often in real-time on the comparison pages.
What if I can't find stock of TL-5186?
You can fill out our help required form which you can use to request a quote for TL-5186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.