TL-5135/P Non-Rechargeable Batteries by Tadiran

BATTERY, LITHIUM, 3.6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.85

Distributor Stock
Logo for Newark
Newark
from US$10.72
217
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.54
40
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.85
-
Buy Now

Specifications

Battery Voltage 3.6V
Battery Technology Lithium
Battery Capacity 1.7Ah
Battery Terminals PCB Pins
External Diameter 32.9mm
External Height 10.2mm
RoHS Compliant NA

Alternative Descriptions

Battery, Lithium, 3.6V | Newark Electronics
Battery,1/6 D, Non-Rechargeable, Tadiran Lithium,3.6 V,1.7 Ah@ 0.5 mA to 2V | Tadiran TL-5135/P | RS Americas
TL Series 1.7 Ah 1/6 D Cell 3.6 V 3 Pin Lithium Battery | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL-5135/P?

Additional datasheets, footprints and schematics for TL-5135/P are listed on our Part Details page. You can also find images and similar parts to TL-5135/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL-5135/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-5135/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL-5135/P fall under?

The TL-5135/P is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to TL-5135/P when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL-5135/P you can contact the distributor directly for product support, shipping queries etc.

Is the TL-5135/P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL-5135/P have stock available?

Authorised distributors including Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for TL-5135/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL-5135/P often in real-time on the comparison pages.

What if I can't find stock of TL-5135/P?

You can fill out our help required form which you can use to request a quote for TL-5135/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay