Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium |
Battery Capacity | 950mAh |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 25.2mm |
RoHS Compliant | NA |
Lithium Battery, 3.6V, 1/2Aa | Newark Electronics |
TL Series Lithium 1/2 AA Standard 3.6 V 0.95 Ah Cylindrical Cell Battery | Future Electronics |
Where can I find additional details, specifications and documents for a TL-5101/S?
Additional datasheets, footprints and schematics for TL-5101/S are listed on our Part Details page. You can also find images and similar parts to TL-5101/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-5101/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-5101/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-5101/S fall under?
The TL-5101/S is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to TL-5101/S when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-5101/S you can contact the distributor directly for product support, shipping queries etc.
Is the TL-5101/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-5101/S have stock available?
Authorised distributors including Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for TL-5101/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-5101/S often in real-time on the comparison pages.
What if I can't find stock of TL-5101/S?
You can fill out our help required form which you can use to request a quote for TL-5101/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.