Status: | Unknown |
---|---|
Series: | TL50 Series |
RoHS: | Unknown |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 9mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | TL50 Series |
SVHC | No SVHC (15-Jan-2018) |
Distance Measuring Range | 10 to 20mm |
IP Rating | IP67 |
Output Current | 100mA |
Output Type 2 | PNP and NPN bipolar |
Overall Depth | 31mm |
Overall Height | 53mm |
Overall Width | 80.1mm |
Response Time | 33µs |
Sensing Range | 10mm to 20mm |
Supply Current | 50mA |
Supply Voltage Range DC | 10V to 30V |
Termination Method | 4-Pin Plug |
Sensor, Contrast, Rgb Emission, 10-20Mm | Newark Electronics |
SENSOR, CONTRAST, RGB EMISSION | element14 |
Where can I find additional details, specifications and documents for a TL50-W-815?
Additional datasheets, footprints and schematics for TL50-W-815 are listed on our Part Details page. You can also find images and similar parts to TL50-W-815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL50-W-815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL50-W-815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL50-W-815 fall under?
The TL50-W-815 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TL50-W-815 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL50-W-815 you can contact the distributor directly for product support, shipping queries etc.
Is the TL50-W-815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL50-W-815 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TL50-W-815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL50-W-815 often in real-time on the comparison pages.
What if I can't find stock of TL50-W-815?
You can fill out our help required form which you can use to request a quote for TL50-W-815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.