Status: | Unknown |
---|---|
Series: | TL46 Series |
RoHS: | Compliant |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 12mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | TL46 Series |
Sensing Mode | Reflective |
Sensing Range Min | 6mm |
RoHS Compliant | Yes |
Photoelectric Sensor | Newark Electronics |
Photoelectric Sensors 954601020 Sensor contrast type | Sager |
Where can I find additional details, specifications and documents for a TL46-WL-815?
Additional datasheets, footprints and schematics for TL46-WL-815 are listed on our Part Details page. You can also find images and similar parts to TL46-WL-815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL46-WL-815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL46-WL-815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL46-WL-815 fall under?
The TL46-WL-815 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to TL46-WL-815 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL46-WL-815 you can contact the distributor directly for product support, shipping queries etc.
Is the TL46-WL-815 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL46-WL-815 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for TL46-WL-815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL46-WL-815 often in real-time on the comparison pages.
What if I can't find stock of TL46-WL-815?
You can fill out our help required form which you can use to request a quote for TL46-WL-815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.