Status: | Unknown |
---|---|
Series: | TL432A Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL432A Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 432 |
Cathode Current Ik Max | 100mA |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 14mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Adjustable Precision Shunt |
Where can I find additional details, specifications and documents for a TL432AIDBVR .?
Additional datasheets, footprints and schematics for TL432AIDBVR . are listed on our Part Details page. You can also find images and similar parts to TL432AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL432AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL432AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL432AIDBVR . fall under?
The TL432AIDBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL432AIDBVR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL432AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL432AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL432AIDBVR . have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for TL432AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL432AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of TL432AIDBVR .?
You can fill out our help required form which you can use to request a quote for TL432AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.