Status: | Active |
---|---|
Series: | TL431 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
498
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
element14
from US$0.13
|
498
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 2.2 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Max (°C) | 70 |
Package Type | TO-92 |
TL Series 2.495 V Through Hole Programmable Precision Reference - TO-92 | Future Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Fan-Fold | Avnet America |
Where can I find additional details, specifications and documents for a TL431CLPRPG?
Additional datasheets, footprints and schematics for TL431CLPRPG are listed on our Part Details page. You can also find images and similar parts to TL431CLPRPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CLPRPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CLPRPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CLPRPG fall under?
The TL431CLPRPG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431CLPRPG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CLPRPG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CLPRPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431CLPRPG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TL431CLPRPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CLPRPG often in real-time on the comparison pages.
What if I can't find stock of TL431CLPRPG?
You can fill out our help required form which you can use to request a quote for TL431CLPRPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.