Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.00
|
167
in stock
|
Buy Now | |
TestEquity
from US$13.80
|
13
in stock
|
Buy Now | |
Distrelec
from US$13.90
|
10
in stock
|
Buy Now | |
element14
from US$27.57
|
6
in stock
|
Buy Now | |
Farnell
from US$13.74
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$12.00
|
-
|
Buy Now | |
RS Americas
from US$12.00
|
-
|
Buy Now | |
Carlton-Bates
from US$16.13
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | - |
Lead Length - Imperial | - |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
B&K Precision Test Lead Set, 10A, Black, Grey, Red | Distrelec |
TEST LEAD, TEST TIP PROBE-PLUG, BLK/RED | element14 |
Red And Black Cat Iii (Iv) 1000V (600V) Test Leads Rohs Compliant: Yes |B&k Precision TL37 | Newark Electronics |
Red and Black CAT III (IV) 1000V (600V) Test Leads | B&K Precision TL37 | RS Americas |
Where can I find additional details, specifications and documents for a TL37?
Additional datasheets, footprints and schematics for TL37 are listed on our Part Details page. You can also find images and similar parts to TL37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL37 fall under?
The TL37 is listed under B&K Precision Parts.
Can I view similar or alternative parts?
You can view similar parts to TL37 when available in the B&K Precision Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL37 you can contact the distributor directly for product support, shipping queries etc.
Is the TL37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL37 have stock available?
Authorised distributors including RS, TestEquity, Distrelec, element14 and Farnell have stock available or on a lead time for TL37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL37 often in real-time on the comparison pages.
What if I can't find stock of TL37?
You can fill out our help required form which you can use to request a quote for TL37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.