Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | - |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Toggle Switch, Spdt, 0.4A, 20Vac/Dc, Th | Newark Electronics |
TOGGLE SWITCH SMT TL PCB MOUNT | APEM Components TL36W005000 | RS Americas |
Apem Miniature Toggle Switch ON-ON 100 mA SPST | Distrelec |
TOGGLE SW SPDT 0.4VA 20V | TTI Europe |
Where can I find additional details, specifications and documents for a TL36W005000?
Additional datasheets, footprints and schematics for TL36W005000 are listed on our Part Details page. You can also find images and similar parts to TL36W005000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL36W005000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL36W005000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL36W005000 fall under?
The TL36W005000 is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to TL36W005000 when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL36W005000 you can contact the distributor directly for product support, shipping queries etc.
Is the TL36W005000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL36W005000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for TL36W005000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL36W005000 often in real-time on the comparison pages.
What if I can't find stock of TL36W005000?
You can fill out our help required form which you can use to request a quote for TL36W005000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.