Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
CABLE TIE MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
---|---|
CABLE TIE LENGTH | 26.2MM |
CABLE BUNDLE DIAMETER MAX | 10.2MM |
CABLE TIE TYPE | KURLY/TWIST LOCK |
BODY MATERIAL | NYLON 6.6 |
RoHS Compliant | YES |
Cable Tie, Twist Lock, Ball End, Nylon, 0.84" Hold Diameter | Essentra Components TL-350 | RS Americas |
Twist-Lock Cable Fastener | Newark Electronics |
0.40 Dia x 1.03" H Nylon Natural Color Twist Lock" | Future Electronics |
Where can I find additional details, specifications and documents for a TL-350?
Additional datasheets, footprints and schematics for TL-350 are listed on our Part Details page. You can also find images and similar parts to TL-350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-350 fall under?
The TL-350 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TL-350 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-350 you can contact the distributor directly for product support, shipping queries etc.
Is the TL-350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL-350 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TL-350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-350 often in real-time on the comparison pages.
What if I can't find stock of TL-350?
You can fill out our help required form which you can use to request a quote for TL-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.