Status: | Unknown |
---|---|
Series: | TL3340 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
5,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
48,000
in stock
|
Buy Now | |
element14
from US$0.35
|
48,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
25,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
5,277
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Relay Specialties
from US$0.30
|
-
|
Buy Now |
Product Range | TL3340 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4mm x 3.3mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | SMD |
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel | Newark Electronics |
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL | element14 |
P021301 | Heilind Electronics |
TL3340 Series SPST 2.6 N Round Button Gull Wing SMT Sub-Miniature Tactile Switch | Future Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 12VDC | Farnell |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch, TL3340, SPST-NO, OFF-(ON), R/A, Top Actuated, 0.05A, 12VDC | E-Switch TL3340AF160QG | RS Americas |
Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, SMT, Right Angle | Relay Specialties |
Where can I find additional details, specifications and documents for a TL3340AF160QG?
Additional datasheets, footprints and schematics for TL3340AF160QG are listed on our Part Details page. You can also find images and similar parts to TL3340AF160QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3340AF160QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3340AF160QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3340AF160QG fall under?
The TL3340AF160QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3340AF160QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3340AF160QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3340AF160QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3340AF160QG have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Future Electronics and Heilind Electronics Asia have stock available or on a lead time for TL3340AF160QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3340AF160QG often in real-time on the comparison pages.
What if I can't find stock of TL3340AF160QG?
You can fill out our help required form which you can use to request a quote for TL3340AF160QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.